Mitee-Bite Products, LLC Wedge Clamp MB-6150

Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.875 inL x 1.470 inW x 1.500 inH Aluminium Wedge Clamp has a holding force up to 3500 lbs and locks firmly in every direction when tightened.
Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.875 inL x 1.470 inW x 1.500 inH Aluminium Wedge Clamp has a holding force up to 3500 lbs and locks firmly in every direction when tightened.

Suppliers

Company
Product
Description
Supplier Links
Wedge Clamp - MB-6150 - Reid Supply
Norton Shores, MI, United States
Wedge Clamp
MB-6150
Wedge Clamp MB-6150
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.875 inL x 1.470 inW x 1.500 inH Aluminium Wedge Clamp has a holding force up to 3500 lbs and locks firmly in every direction when tightened.

Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge.


. 1.875 inL x 1.470 inW x 1.500 inH Aluminium Wedge Clamp has a holding force up to 3500 lbs and locks firmly in every direction when tightened.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number MB-6150
Product Name Wedge Clamp
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
HDP1300/L Heavy Duty Long Handle Push-Pull Clamp - 72205 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
Vertical Plate Clamps 92 Series WLL ton 1.5 - 502100150202770 - Certex UK
Specs
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs. - 34405 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 1000 lbs (454 kg)
View Details