Mitee-Bite Products, LLC Wedge Clamp MB-6037

Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . .470 inL x .360 inW x .375 inH Aluminium Wedge Clamp has a holding force up to 310 lbs and locks firmly in every direction when tightened.
Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . .470 inL x .360 inW x .375 inH Aluminium Wedge Clamp has a holding force up to 310 lbs and locks firmly in every direction when tightened.

Suppliers

Company
Product
Description
Supplier Links
Wedge Clamp - MB-6037 - Reid Supply
Norton Shores, MI, United States
Wedge Clamp
MB-6037
Wedge Clamp MB-6037
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . .470 inL x .360 inW x .375 inH Aluminium Wedge Clamp has a holding force up to 310 lbs and locks firmly in every direction when tightened.

Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge.


. .470 inL x .360 inW x .375 inH Aluminium Wedge Clamp has a holding force up to 310 lbs and locks firmly in every direction when tightened.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number MB-6037
Product Name Wedge Clamp
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - PBPAR-2-1/2 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Body Material Ferrous Metal
Capacity / Jaw Opening 2.5 inch (63.5 mm)
View Details