Mitee-Bite Products, LLC Wedge Clamp MB-471

Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.
Description
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.

Suppliers

Company
Product
Description
Supplier Links
Wedge Clamp - MB-471 - Reid Supply
Norton Shores, MI, United States
Wedge Clamp
MB-471
Wedge Clamp MB-471
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.

Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge.


. 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a holding force up to 3300 lbs and locks firmly in every direction when tightened.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number MB-471
Product Name Wedge Clamp
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

HDC2600 Heavy Duty Cam Swing Clamps - 72410 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamps - 2776590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
BeamClamp Components Type BC1 and BD1 -  - Kee Safety Inc.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.1875 to 0.5000 inch (4.76 to 12.7 mm)
View Details