MISUMI USA Cam Follower CFFRRU10-22

Description
URETHANE CAM FOLLOWER, 1060 ROTATIONAL SPEED, 110 MAXIMUM LOAD, 22 O.D. D, M10 THREAD SIZE, HEX SOCKET ON HEAD, 52100 BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
URETHANE CAM FOLLOWER, 1060 ROTATIONAL SPEED, 110 MAXIMUM LOAD, 22 O.D. D, M10 THREAD SIZE, HEX SOCKET ON HEAD, 52100 BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 180038099 - Radwell International
Willingboro, NJ, United States
Cam Follower
180038099
Cam Follower 180038099
URETHANE CAM FOLLOWER, 1060 ROTATIONAL SPEED, 110 MAXIMUM LOAD, 22 O.D. D, M10 THREAD SIZE, HEX SOCKET ON HEAD, 52100 BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

URETHANE CAM FOLLOWER, 1060 ROTATIONAL SPEED, 110 MAXIMUM LOAD, 22 O.D. D, M10 THREAD SIZE, HEX SOCKET ON HEAD, 52100 BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 180038099
Product Name Cam Follower
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 7/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 1660 lbs (753 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-E - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Rotation - Roller Follower - NAST45ZZUU - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Polymer 1 3/4 Inch Cam Follower with 1 3/4 Inch Stainless Steel Stud - S7NSRY-075175 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 400 lbs (181 kg)
Outside Diameter 1.75 inch (44.45 mm)
View Details