Vibra-Metrics Display Monitor For Accel., Velocity, Displacement or Temp. Model VM500

Description
Model VM500 Features: Versatile Acceleration, Velocity, Displacement or Temperature Monitor Interface with Accelerometer, Proximity Probe or "J" Type Thermocouple Two Programmable Alarm Levels with Delay on Make/Break Relays 4-20mA Scalable Output Interfacing w/PLC/DCS/Alarm/SCAD A Systems RMS (standard) or Peak Readings Small NEMA 4, 1/8 DIN Package High/Low Pass Filters Available Adjustable Sampling Time Signal Output: Raw, Filtered, Rep. DC Value The Model VM500 display monitor offers incredible versatility and functionality in a small 1/8 DIN package, for an attractive price. It provides fully scalable 4-20 mA output for your control system, and also includes two form C relays for a variety of uses. The Model VM500 is available in displacement, velocity, acceleration and even temperature models for 10, 100, and 500 mV/g accelerometers and "J" type thermocouples. Some options include RMS or Peak display, as well as a wide range of high pass and low pass filters to focus on frequencies of interest. Applications: Any Application where immediate display of machine PdM data or 4-20mA output is required.
Description
Model VM500 Features: Versatile Acceleration, Velocity, Displacement or Temperature Monitor Interface with Accelerometer, Proximity Probe or "J" Type Thermocouple Two Programmable Alarm Levels with Delay on Make/Break Relays 4-20mA Scalable Output Interfacing w/PLC/DCS/Alarm/SCAD A Systems RMS (standard) or Peak Readings Small NEMA 4, 1/8 DIN Package High/Low Pass Filters Available Adjustable Sampling Time Signal Output: Raw, Filtered, Rep. DC Value The Model VM500 display monitor offers incredible versatility and functionality in a small 1/8 DIN package, for an attractive price. It provides fully scalable 4-20 mA output for your control system, and also includes two form C relays for a variety of uses. The Model VM500 is available in displacement, velocity, acceleration and even temperature models for 10, 100, and 500 mV/g accelerometers and "J" type thermocouples. Some options include RMS or Peak display, as well as a wide range of high pass and low pass filters to focus on frequencies of interest. Applications: Any Application where immediate display of machine PdM data or 4-20mA output is required.

Suppliers

Company
Product
Description
Supplier Links
Display Monitor For Accel., Velocity, Displacement or Temp. - Model VM500 - Vibra-Metrics
Princeton Junction, NJ, USA
Display Monitor For Accel., Velocity, Displacement or Temp.
Model VM500
Display Monitor For Accel., Velocity, Displacement or Temp. Model VM500
Model VM500 Features: Versatile Acceleration, Velocity, Displacement or Temperature Monitor Interface with Accelerometer, Proximity Probe or "J" Type Thermocouple Two Programmable Alarm Levels with Delay on Make/Break Relays 4-20mA Scalable Output Interfacing w/PLC/DCS/Alarm/SCAD A Systems RMS (standard) or Peak Readings Small NEMA 4, 1/8 DIN Package High/Low Pass Filters Available Adjustable Sampling Time Signal Output: Raw, Filtered, Rep. DC Value The Model VM500 display monitor offers incredible versatility and functionality in a small 1/8 DIN package, for an attractive price. It provides fully scalable 4-20 mA output for your control system, and also includes two form C relays for a variety of uses. The Model VM500 is available in displacement, velocity, acceleration and even temperature models for 10, 100, and 500 mV/g accelerometers and "J" type thermocouples. Some options include RMS or Peak display, as well as a wide range of high pass and low pass filters to focus on frequencies of interest. Applications: Any Application where immediate display of machine PdM data or 4-20mA output is required.

Model VM500 Features:

  • Versatile Acceleration, Velocity, Displacement or Temperature Monitor
  • Interface with Accelerometer, Proximity Probe or "J" Type Thermocouple
  • Two Programmable Alarm Levels with Delay on Make/Break Relays
  • 4-20mA Scalable Output Interfacing w/PLC/DCS/Alarm/SCADA Systems
  • RMS (standard) or Peak Readings
  • Small NEMA 4, 1/8 DIN Package
  • High/Low Pass Filters Available
  • Adjustable Sampling Time
  • Signal Output: Raw, Filtered, Rep. DC Value

The Model VM500 display monitor offers incredible versatility and functionality in a small 1/8 DIN package, for an attractive price.
It provides fully scalable 4-20 mA output for your control system, and also includes two form C relays for a variety of uses. The Model VM500 is available in displacement, velocity, acceleration and even temperature models for 10, 100, and 500 mV/g accelerometers and "J" type thermocouples.
Some options include RMS or Peak display, as well as a wide range of high pass and low pass filters to focus on frequencies of interest.
Applications:

  • Any Application where immediate display of machine PdM data or 4-20mA output is required.
Supplier's Site

Technical Specifications

  Vibra-Metrics
Product Category Digital Panel Meters
Product Number Model VM500
Product Name Display Monitor For Accel., Velocity, Displacement or Temp.
Display Type Numeric (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details