MISCO Speaker OOC12WF-4-4B

Description
Key Features: 12" (304mm), Cast Aluminum, Dual 4 Ohm Woofer, 100 Watts Ferrite Magnet, Paper Cone With Foam Surround Tinsel Leads Sewn Into Spider Parameters Shown Are Coils In Series Ro Hs Compliant
Datasheet
Description
Key Features: 12" (304mm), Cast Aluminum, Dual 4 Ohm Woofer, 100 Watts Ferrite Magnet, Paper Cone With Foam Surround Tinsel Leads Sewn Into Spider Parameters Shown Are Coils In Series Ro Hs Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - OOC12WF-4-4B - MISCO
Minneapolis, MN, USA
Key Features: 12" (304mm), Cast Aluminum, Dual 4 Ohm Woofer, 100 Watts Ferrite Magnet, Paper Cone With Foam Surround Tinsel Leads Sewn Into Spider Parameters Shown Are Coils In Series Ro Hs Compliant

Key Features:

  • 12" (304mm), Cast Aluminum, Dual 4 Ohm
  • Woofer, 100 Watts
  • Ferrite Magnet, Paper Cone With Foam Surround
  • Tinsel Leads Sewn Into Spider
  • Parameters Shown Are Coils In Series
  • Ro Hs Compliant
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number OOC12WF-4-4B
Product Name Speaker
Nominal Power 100 watts
Impedance 4 ohms
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details