MISCO Speaker LC8W-7B

Description
Key Features: 8" (205mm), Cast Aluminum, 8 Ohm Woofer, 50 Watts Polypropylene Cone With Rubber Surround Ro Hs Compliant
Datasheet
Description
Key Features: 8" (205mm), Cast Aluminum, 8 Ohm Woofer, 50 Watts Polypropylene Cone With Rubber Surround Ro Hs Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - LC8W-7B - MISCO
Minneapolis, MN, USA
Speaker
LC8W-7B
Speaker LC8W-7B
Key Features: 8" (205mm), Cast Aluminum, 8 Ohm Woofer, 50 Watts Polypropylene Cone With Rubber Surround Ro Hs Compliant

Key Features:

  • 8" (205mm), Cast Aluminum, 8 Ohm
  • Woofer, 50 Watts
  • Polypropylene Cone With Rubber Surround
  • Ro Hs Compliant
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number LC8W-7B
Product Name Speaker
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - FC4WP-D - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details