MISCO Speaker J10PA-8A

Description
Key Features: 10" (250 Mm), 8 Ohm Guitar Speaker, 12 Watts Alnico Magnet, Paper Cone With Paper Surround;
Datasheet
Description
Key Features: 10" (250 Mm), 8 Ohm Guitar Speaker, 12 Watts Alnico Magnet, Paper Cone With Paper Surround;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - J10PA-8A - MISCO
Minneapolis, MN, USA
Speaker
J10PA-8A
Speaker J10PA-8A
Key Features: 10" (250 Mm), 8 Ohm Guitar Speaker, 12 Watts Alnico Magnet, Paper Cone With Paper Surround;

Key Features:

  • 10" (250 Mm), 8 Ohm
  • Guitar Speaker, 12 Watts
  • Alnico Magnet, Paper Cone With Paper Surround;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number J10PA-8A
Product Name Speaker
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
Powered Subwoofer with Dual 12-inch Subwoofer Drivers, 3000 watts - f212-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 99773.24 g (3520.00 oz)
Application Automotive
View Details
Home Audio, Soundbar - P400 3-Channel Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details