Power Supply: 220V / 3ph / 40A
Dimensions: 75.00" x 41.00"
Material: Stainless 304
| Minipack America, Inc. | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | MVS 285-FB |
| Product Name | Vacuum Sealers, Flat Deck Vacuum Chamber - Swing-Lid |
| Machine Type | Sealing |