MINI-CIRCUITS
ZX85-40W-63-S+ -- RF AND WIRELESS - RF MISC ICS AND MODULES
Mini-Circuits
RF and Wireless - RF Misc ICs and Modules
ZX85-40W-63-S+
Description
BIAS TEE / SMA / ROHS
-
Shenzhen Shengyu Electronics Technology Limited
Description
BIAS TEE / SMA / ROHS
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ZX85-40W-63-S+ |
|
Product Name
|
RF and Wireless - RF Misc ICs and Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Supply Voltage
Other; 3.8V
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details