ZX75BP-188-S+ is a 50Ω bandpass filter in a connectorized package covering 138 to 238MHz. This offers good matching within the passband and high rejection in stopband.
LUMPED LC BPF, 138-238 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZX75BP-188-S+ | 3157-ZX75BP-188-S+-ND |
| Product Name | Lumped LC Band Pass Filter, 138 - 238 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to ? C (-40 to ? F) | |
| Insertion Loss | 1.8 dB | 3 dB |
| Package Type | Connectorized | SMA In-Line Module |