Mini-Circuits Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ZX10-2-252-S+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Bulk Part Status: Obsolete Insertion Loss: 1.2dB Frequency: 5kHz Specifications: Type A2 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Bulk Part Status: Obsolete Insertion Loss: 1.2dB Frequency: 5kHz Specifications: Type A2 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Packaging: Bulk Part Status: Obsolete Insertion Loss: 1.2dB Frequency: 5kHz Specifications: Type A2 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Package / Case: 4-SMD, No Lead Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Packaging: Bulk
Part Status: Obsolete
Insertion Loss: 1.2dB
Frequency: 5kHz
Specifications: Type A2
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Package / Case: 4-SMD, No Lead
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details