The ZHL-03-5WF+ is a high-power RF amplifier designed for VHF transmitters, instrumentation, and test equipment, operating from 60 to 300 MHz with a 50 Ω impedance. It features a 30 dB gain, +36 dBm output power at 1 dB compression, a 3 dB noise figure, and a +49 dBm output third-order intercept point. The amplifier is packaged in a CP641 case with SMA connectors and measures 120.65 mm × 111.13 mm × 106.17 mm. It requires a +24 V DC supply, drawing up to 2.8 A, and operates safely between -20°C and +65°C with a maximum base-plate temperature of 85°C. An external heat sink with thermal resistance no greater than 0.3°C/W is required to limit base-plate temperature. The unit includes no built-in fan or heat sink.
RF Modules Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50ohm Product overview: ZHL-03-5WF+ from Mini-Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHz, 300 MHz, 50ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 60 MHz, 300 MHz, 50ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ZHL-03-5WF+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-ZHL-03-5WF+ |
| Product Name | 60 MHz 300 MHz 50ohm Interface Transceiver IC |
| Device Type | Transceiver |