The ZFL-500LN-BNC+ is a 50Ω coaxial low noise amplifier covering 0.1 to 500 MHz with a typical noise figure of 2.9 dB and gain of 24 dB, housed in a Y460 case with BNC connectors. It operates from +15 V DC, drawing up to 60 mA, and supports an input power up to +5 dBm with a maximum output power of +14 dBm at 1 dB compression. The device exhibits a VSWR of 1.5:1 typ. across the band, with a maximum of 1.6:1 below 0.2 MHz. It is rated for operation between -20°C and 71°C and is RoHS compliant.
RF Modules Low Noise Amplifier, 0.1 - 500 MHz, 50ohm Product overview: ZFL-500LN-BNC+ from Mini-Circuits is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz, 50ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500 MHz, 50ohm, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ZFL-500LN-BNC+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-ZFL-500LN-BNC+ |
| Product Name | 500 MHz 50ohm Interface Transceiver IC |
| Device Type | Transceiver |