Mini-Circuits RF and Wireless - RF Directional Coupler ZFDC-20-5-S+

Description
DIR COUP / SMA / ROHS
Description
DIR COUP / SMA / ROHS

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - ZFDC-20-5-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
ZFDC-20-5-S+
RF and Wireless - RF Directional Coupler ZFDC-20-5-S+
DIR COUP / SMA / ROHS

DIR COUP / SMA / ROHS

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZFDC-20-5-S+
Product Name RF and Wireless - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL573TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 336-2266-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details