Mini-Circuits RF and Wireless - RF Power Dividers-Splitters ZB3PD-63-S+

Description
PWR SPLTR, 150 - 6000 MHZ, 50
Description
PWR SPLTR, 150 - 6000 MHZ, 50

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Power Dividers-Splitters - ZB3PD-63-S+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
ZB3PD-63-S+
RF and Wireless - RF Power Dividers-Splitters ZB3PD-63-S+
PWR SPLTR, 150 - 6000 MHZ, 50

PWR SPLTR, 150 - 6000 MHZ, 50

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ZB3PD-63-S+
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 448-CYRF7936-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT564/Q2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4760-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details