Rochester Electronics Interface - Drivers, Receivers, Transceivers 5962-9076503QFA

Description
SN55LBC172 QUADRUPLE LOW-POWER D
Datasheet
Description
SN55LBC172 QUADRUPLE LOW-POWER D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 5962-9076503QFA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
5962-9076503QFA
Interface - Drivers, Receivers, Transceivers 5962-9076503QFA
SN55LBC172 QUADRUPLE LOW-POWER D

SN55LBC172 QUADRUPLE LOW-POWER D

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 5962-9076503QFA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32192-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details