Mini-Circuits RF Power Dividers/Splitters WP4P+

Description
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Datasheet
Description
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - WP4P+ - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
WP4P+
RF Power Dividers/Splitters WP4P+
RF PWR DVDR 1.71-2.025GHZ 12VQFN

RF PWR DVDR 1.71-2.025GHZ 12VQFN

Supplier's Site Datasheet
RF and Wireless - RF Power Dividers-Splitters - WP4P+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Power Dividers-Splitters
WP4P+
RF and Wireless - RF Power Dividers-Splitters WP4P+
RF PWR DVDR 1.71-2.025GHZ 12VQFN

RF PWR DVDR 1.71-2.025GHZ 12VQFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number WP4P+ WP4P+
Product Name RF Power Dividers/Splitters RF and Wireless - RF Power Dividers-Splitters
Package Type 12-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LU1P-F32Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - SI4740-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details