Mini-Circuits RF Switches - VSWA2-63DR+ VSWA2-63DR+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 903049-VSWA2-63DR+ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC Cellular, ISM, WiMAX SPDT 50Ohm 16-QFN (4x4) Package: 16-TQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-VSWA2-63DR+CT, 3157-VSWA2-63DR+DKR, 3157-VSWA2-63DR+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 903049-VSWA2-63DR+ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC Cellular, ISM, WiMAX SPDT 50Ohm 16-QFN (4x4) Package: 16-TQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-VSWA2-63DR+CT, 3157-VSWA2-63DR+DKR, 3157-VSWA2-63DR+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - VSWA2-63DR+ - 903049-VSWA2-63DR+ - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - VSWA2-63DR+
903049-VSWA2-63DR+
RF Switches - VSWA2-63DR+ 903049-VSWA2-63DR+
Manufacturer: Mini-Circuits Win Source Part Number: 903049-VSWA2-63DR+ Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC Cellular, ISM, WiMAX SPDT 50Ohm 16-QFN (4x4) Package: 16-TQFN Exposed Pad Package: Reel - TR Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-VSWA2-63DR+CT, 3157-VSWA2-63DR+DKR, 3157-VSWA2-63DR+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 903049-VSWA2-63DR+
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC Cellular, ISM, WiMAX SPDT 50Ohm 16-QFN (4x4)
Package: 16-TQFN Exposed Pad
Package: Reel - TR
Categories: RF/IF and RFID
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-VSWA2-63DR+CT, 3157-VSWA2-63DR+DKR, 3157-VSWA2-63DR+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 903049-VSWA2-63DR+
Product Name RF Switches - VSWA2-63DR+
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details