Mini-Circuits Connectors,Interconnects VAT-30W2+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SOT-1130B Product Status: Obsolete Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SOT-1130B Product Status: Obsolete Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SOT-1130B Product Status: Obsolete Attenuation Value: 0.5dB ~ 31.5dB Frequency Range: 698MHz ~ 960MHz Power (Watts): 30 W Impedance: Not Required(ohm) Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: SOT-1130B
Product Status: Obsolete
Attenuation Value: 0.5dB ~ 31.5dB
Frequency Range: 698MHz ~ 960MHz
Power (Watts): 30 W
Impedance: Not Required(ohm)
Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers