Mini-Circuits RF/IF and RFID - Balun TTC1-33W+

Description
Win Source Part Number: 1192723-TTC1-33W+ Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 4.5MHz ~ 3GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 4° Insertion Loss (Max): 3.3dB Return Loss (Min): 8.4dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-TTC1-33W+CT,315 7-TTC1-33W+TR,3157-T TC1-33W+DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1192723-TTC1-33W+ Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 4.5MHz ~ 3GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 4° Insertion Loss (Max): 3.3dB Return Loss (Min): 8.4dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-TTC1-33W+CT,315 7-TTC1-33W+TR,3157-T TC1-33W+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1192723-TTC1-33W+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1192723-TTC1-33W+
RF/IF and RFID - Balun 1192723-TTC1-33W+
Win Source Part Number: 1192723-TTC1-33W+ Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 4.5MHz ~ 3GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 4° Insertion Loss (Max): 3.3dB Return Loss (Min): 8.4dB Package / Case: 5-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-TTC1-33W+CT,315 7-TTC1-33W+TR,3157-T TC1-33W+DKR

Win Source Part Number: 1192723-TTC1-33W+
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 4.5MHz ~ 3GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 4°
Insertion Loss (Max): 3.3dB
Return Loss (Min): 8.4dB
Package / Case: 5-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Mini-Circuits
Other Names: 3157-TTC1-33W+CT,3157-TTC1-33W+TR,3157-TTC1-33W+DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1192723-TTC1-33W+
Product Name RF/IF and RFID - Balun
Frequency 4.50E6 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details