Mini-Circuits Balun TT1-6-KK81+

Description
1:1 C&W XFMR, 0.004-300 MHZ, 50
Datasheet
Description
1:1 C&W XFMR, 0.004-300 MHZ, 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 C&W XFMR, 0.004-300 MHZ, 50

1:1 C&W XFMR, 0.004-300 MHZ, 50

Supplier's Site Datasheet
RF and Wireless - Balun TT1-6-KK81+
1:1 C&W XFMR, 0.004-300 MHZ, 50

1:1 C&W XFMR, 0.004-300 MHZ, 50

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TT1-6-KK81+ TT1-6-KK81+
Product Name Balun RF and Wireless - Balun
Operating Frequency 0.0040 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20719B2KWB9GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - SE2567L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a
Supply Voltage Other; 3V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
View Details