Mini-Circuits RF Amplifiers TSS-53LNB+

Description
IC RF AMP GP 500MHZ-5GHZ DQ1225
Datasheet
Description
IC RF AMP GP 500MHZ-5GHZ DQ1225
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TSS-53LNB+ - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
TSS-53LNB+
RF Amplifiers TSS-53LNB+
IC RF AMP GP 500MHZ-5GHZ DQ1225

IC RF AMP GP 500MHZ-5GHZ DQ1225

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TSS-53LNB+
Product Name RF Amplifiers
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS33LM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4761-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details