Mini-Circuits RF and Wireless - Balun TRS2-32-75+

Description
1:0.5 CORE & WIRE TRANSFORMER, 1
Description
1:0.5 CORE & WIRE TRANSFORMER, 1

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TRS2-32-75+
1:0.5 CORE & WIRE TRANSFORMER, 1

1:0.5 CORE & WIRE TRANSFORMER, 1

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TRS2-32-75+
Product Name RF and Wireless - Balun
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL10999-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4761-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details