Mini-Circuits Balun TRS1.5-182+

Description
1:1.5 CORE & WIRE TRANSFORMER, 1
Datasheet
Description
1:1.5 CORE & WIRE TRANSFORMER, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE TRANSFORMER, 1

1:1.5 CORE & WIRE TRANSFORMER, 1

Supplier's Site Datasheet
RF and Wireless - Balun TRS1.5-182+
1:1.5 CORE & WIRE TRANSFORMER, 1

1:1.5 CORE & WIRE TRANSFORMER, 1

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TRS1.5-182+ TRS1.5-182+
Product Name Balun RF and Wireless - Balun
Operating Frequency 10 to 1800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 29F52SCX - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - SI32177-B-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details