Mini-Circuits Balun TCO2-532+

Description
1:2 LTCC TRANSFORMER, 4600 - 590
Datasheet
Description
1:2 LTCC TRANSFORMER, 4600 - 590
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC TRANSFORMER, 4600 - 590

1:2 LTCC TRANSFORMER, 4600 - 590

Supplier's Site Datasheet
RF and Wireless - Balun TCO2-532+
1:2 LTCC TRANSFORMER, 4600 - 590

1:2 LTCC TRANSFORMER, 4600 - 590

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCO2-532+ TCO2-532+
Product Name Balun RF and Wireless - Balun
Operating Frequency 4600 to 5900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 55501EJ/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4762-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details