Mini-Circuits RF and Wireless - Balun TCM1-1X+

Description
1:1 CORE & WIRE TRANSFORMER, 1.5
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 1.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TCM1-1X+
1:1 CORE & WIRE TRANSFORMER, 1.5

1:1 CORE & WIRE TRANSFORMER, 1.5

Supplier's Site
1:1 CORE & WIRE TRANSFORMER, 1.5

1:1 CORE & WIRE TRANSFORMER, 1.5

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TCM1-1X+ TCM1-1X+
Product Name RF and Wireless - Balun Balun
Operating Frequency 1.5 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Transceiver ICs - 448-CY8C4127LQI-BL453-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details