Mini-Circuits RF Directional Coupler - TCD-17-282X+ TCD-17-282X+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 899271-TCD-17-282X+ Features: RF Directional Coupler Cellular, PCN, PCS 5MHz ~ 2.85GHz 17dB 1W 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 899271-TCD-17-282X+ Features: RF Directional Coupler Cellular, PCN, PCS 5MHz ~ 2.85GHz 17dB 1W 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCD-17-282X+ is a surface mount RF directional coupler designed for a frequency range of 5 to 2850 MHz, offering a nominal coupling of 17 dB with excellent flatness. It features low mainline loss, with typical values of 0.7 dB up to 950 MHz and 1.9 dB at 2850 MHz, making it suitable for applications requiring efficient signal transmission. The coupler exhibits high directivity ranging from 10 to 25 dB, which allows for accurate signal sampling with minimal measurement error. Return loss values are also favorable, ranging from 14 to 22 dB across input, output, and coupling ports, ensuring good matching for 50,Ѷ systems. The device is capable of handling input power of 1W from 100 to 2850 MHz and 0.5W from 5 to 100 MHz, making it versatile for various high-power applications. It is built with a core and wire construction on a compact 6-lead plastic base, measuring 0.16 x 0.15 x 0.16 inches, and includes a TopHat® feature for improved pick-and-place assembly accuracy. The operational temperature range is from -40°C to 85°C, with a storage temperature range of -55°C to 100°C. This coupler is suitable for use in VHF/UHF, cellular, SatCom, and other RF applications.

Datasheet Summary
Powered by GS/AI

The TCD-17-282X+ is a surface mount RF directional coupler designed for a frequency range of 5 to 2850 MHz, offering a nominal coupling of 17 dB with excellent flatness. It features low mainline loss, with typical values of 0.7 dB up to 950 MHz and 1.9 dB at 2850 MHz, making it suitable for applications requiring efficient signal transmission. The coupler exhibits high directivity ranging from 10 to 25 dB, which allows for accurate signal sampling with minimal measurement error. Return loss values are also favorable, ranging from 14 to 22 dB across input, output, and coupling ports, ensuring good matching for 50,Ѷ systems. The device is capable of handling input power of 1W from 100 to 2850 MHz and 0.5W from 5 to 100 MHz, making it versatile for various high-power applications. It is built with a core and wire construction on a compact 6-lead plastic base, measuring 0.16 x 0.15 x 0.16 inches, and includes a TopHat® feature for improved pick-and-place assembly accuracy. The operational temperature range is from -40°C to 85°C, with a storage temperature range of -55°C to 100°C. This coupler is suitable for use in VHF/UHF, cellular, SatCom, and other RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - TCD-17-282X+ - 899271-TCD-17-282X+ - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - TCD-17-282X+
899271-TCD-17-282X+
RF Directional Coupler - TCD-17-282X+ 899271-TCD-17-282X+
Manufacturer: Mini-Circuits Win Source Part Number: 899271-TCD-17-282X+ Features: RF Directional Coupler Cellular, PCN, PCS 5MHz ~ 2.85GHz 17dB 1W 6-SMD, Flat Leads Package: Reel - TR Package: 6-SMD, Flat Leads Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 899271-TCD-17-282X+
Features: RF Directional Coupler Cellular, PCN, PCS 5MHz ~ 2.85GHz 17dB 1W 6-SMD, Flat Leads
Package: Reel - TR
Package: 6-SMD, Flat Leads
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 899271-TCD-17-282X+
Product Name RF Directional Coupler - TCD-17-282X+
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details