Mini-Circuits RF and Wireless - RF Misc ICs and Modules TCBT-2R5GL+

Description
BIAS TEE SMT, 20 - 2500 MHZ, 50
Description
BIAS TEE SMT, 20 - 2500 MHZ, 50

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - TCBT-2R5GL+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
TCBT-2R5GL+
RF and Wireless - RF Misc ICs and Modules TCBT-2R5GL+
BIAS TEE SMT, 20 - 2500 MHZ, 50

BIAS TEE SMT, 20 - 2500 MHZ, 50

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number TCBT-2R5GL+
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transmitters - TDA5150HTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 50 kbps
View Details
RF Receivers - SI4764-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details