CC3100MOD SimpleLink Wi-Fi CC3100 Internet-on-a-chip Wireless Network Processor module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 63-SMD Module
Integrated Circuits (ICs) - Wi-Fi products
IC RF TXRX+MCU WIFI 63SMD
WiFi Modules (802.11) CC3100 Modules
| Texas Instruments | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | CC3100MODR11MAMOBR | 296-43589-1-ND | CC3100MODR11MAMOBR | CC3100MODR11MAMOBR | CC3100MODR11MAMOBR |
| Product Name | CC3100MOD SimpleLink Wi-Fi CC3100 Internet-on-a-chip Wireless Network Processor module | RF Transceiver ICs | Integrated Circuits (ICs) - Wi-Fi products | RF Transceiver ICs | WiFi Modules (802.11) |
| Technology | Wi-Fi / WiMAX / Wi-Mesh | Wi-Fi / WiMAX / Wi-Mesh | Wi-Fi / WiMAX / Wi-Mesh | 802.11b/g/n | |
| # of Tx | 17 # | ||||
| Bias Current | 0.7150 mA | 54 mA | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Device Type | Transceiver | Transceiver; TxRx + MCU |