Mini-Circuits Balun TC8-1X+

Description
1:8 CORE & WIRE TRANSFORMER, 2 -
Datasheet
Description
1:8 CORE & WIRE TRANSFORMER, 2 -
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun TC8-1X+
1:8 CORE & WIRE TRANSFORMER, 2 -

1:8 CORE & WIRE TRANSFORMER, 2 -

Supplier's Site Datasheet
RF and Wireless - Balun TC8-1X+
1:8 CORE & WIRE TRANSFORMER, 2 -

1:8 CORE & WIRE TRANSFORMER, 2 -

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC8-1X+ TC8-1X+
Product Name Balun RF and Wireless - Balun
Operating Frequency 2 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32192-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details