Mini-Circuits Balun - TC4-19+ TC4-19+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 356488-TC4-19+ Family Name: TC Introduction Date: December 28, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 356488-TC4-19+ Family Name: TC Introduction Date: December 28, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - TC4-19+ - 356488-TC4-19+ - Win Source Electronics
Laguna Hills, CA, United States
Balun - TC4-19+
356488-TC4-19+
Balun - TC4-19+ 356488-TC4-19+
Manufacturer: Mini-Circuits Win Source Part Number: 356488-TC4-19+ Family Name: TC Introduction Date: December 28, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 356488-TC4-19+
Family Name: TC
Introduction Date: December 28, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 356488-TC4-19+
Product Name Balun - TC4-19+
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details