Mini-Circuits RF and Wireless - Balun TC4-122-75X+

Description
1:4 CORE & WIRE TRANSFORMER, 40
Datasheet
Description
1:4 CORE & WIRE TRANSFORMER, 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC4-122-75X+
1:4 CORE & WIRE TRANSFORMER, 40

1:4 CORE & WIRE TRANSFORMER, 40

Supplier's Site
1:4 CORE & WIRE TRANSFORMER, 40

1:4 CORE & WIRE TRANSFORMER, 40

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC4-122-75X+ TC4-122-75X+
Product Name RF and Wireless - Balun Balun
Operating Frequency 40 to 1250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM4343WKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F191/QEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4731-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details