Mini-Circuits Balun TC4-11G2+

Description
1:0.25 CORE & WIRE TRANSFORMER,
Datasheet
Description
1:0.25 CORE & WIRE TRANSFORMER,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:0.25 CORE & WIRE TRANSFORMER,

1:0.25 CORE & WIRE TRANSFORMER,

Supplier's Site Datasheet
RF and Wireless - Balun TC4-11G2+
1:0.25 CORE & WIRE TRANSFORMER

1:0.25 CORE & WIRE TRANSFORMER

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC4-11G2+ TC4-11G2+
Product Name Balun RF and Wireless - Balun
Operating Frequency 2 to 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4754-A30-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details