Mini-Circuits RF and Wireless - Balun TC1-15X+

Description
1:1 CORE & WIRE TRANSFORMER, 350
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC1-15X+
1:1 CORE & WIRE TRANSFORMER, 350

1:1 CORE & WIRE TRANSFORMER, 350

Supplier's Site
1:1 CORE & WIRE TRANSFORMER, 350

1:1 CORE & WIRE TRANSFORMER, 350

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-15X+ TC1-15X+
Product Name RF and Wireless - Balun Balun
Operating Frequency 350 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 448-CYW20736E-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
View Details
Interface - Drivers, Receivers, Transceivers - 26LS31/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - SI4720-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 76 to 108 MHz
View Details