Mini-Circuits RF and Wireless - Balun TC1-1-43A+

Description
RF TRANSFORMER, 650 - 4000 MHZ
Datasheet
Description
RF TRANSFORMER, 650 - 4000 MHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC1-1-43A+
RF TRANSFORMER, 650 - 4000 MHZ

RF TRANSFORMER, 650 - 4000 MHZ

Supplier's Site
RF TRANSFORMER, 650 - 4000 MHZ,

RF TRANSFORMER, 650 - 4000 MHZ,

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1-43A+ TC1-1-43A+
Product Name RF and Wireless - Balun Balun
Operating Frequency 650 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54AC541/QSA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4762-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details