Mini-Circuits RF and Wireless - Balun TC1-1-13M-75+

Description
1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet
Description
1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun TC1-1-13M-75+
1:1 CORE & WIRE TRANSFORMER, 4.5

1:1 CORE & WIRE TRANSFORMER, 4.5

Supplier's Site
1:1 CORE & WIRE TRANSFORMER, 4.5

1:1 CORE & WIRE TRANSFORMER, 4.5

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TC1-1-13M-75+ TC1-1-13M-75+
Product Name RF and Wireless - Balun Balun
Operating Frequency 4.5 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4731-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details