The TAV1-541NM+ is a MMIC E-pHEMT transistor designed for low-noise amplification in applications such as MRI, 5G MIMO, and Wi-Fi 6 systems. It operates from 45 to 6000 MHz with a typical noise figure of 0.6 dB at 2000 MHz and a gain of 18.6 dB at the same frequency. The device is housed in a 1.4 x 1.2 mm non-magnetic surface-mount package with an exposed paddle, suitable for magnetic-sensitive environments. It operates from a single +3V supply with 60 mA bias current, delivering a typical output power at 1 dB compression of +18.4 dBm and an output third-order intercept of +31.4 dBm at 2000 MHz. It meets RoHS compliance and MSL1 moisture sensitivity standards. Operating temperature ranges from -40°C to +85°C with a junction temperature limit of +150°C.
SMT LNA, 45 MHZ - 6 GHZ
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3157-TAV1-541NM+TR-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | 4-SMD, No Lead |