Mini-Circuits Connectors,Interconnects SYAS-1+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Number of Bits: 19 Number of Channels: 3 Frequency - Max: 650 MHz Impedance: Not Required(ohm) Technology: Wirewound Operating Temperature (Min): -25C Operating Temperature (Max): 150C Insertion Loss: 1.2dB
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Number of Bits: 19 Number of Channels: 3 Frequency - Max: 650 MHz Impedance: Not Required(ohm) Technology: Wirewound Operating Temperature (Min): -25C Operating Temperature (Max): 150C Insertion Loss: 1.2dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Number of Bits: 19 Number of Channels: 3 Frequency - Max: 650 MHz Impedance: Not Required(ohm) Technology: Wirewound Operating Temperature (Min): -25C Operating Temperature (Max): 150C Insertion Loss: 1.2dB

Manufacturer: AMIS
Category: Connectors,Interconnects
Number of Bits: 19
Number of Channels: 3
Frequency - Max: 650 MHz
Impedance: Not Required(ohm)
Technology: Wirewound
Operating Temperature (Min): -25C
Operating Temperature (Max): 150C
Insertion Loss: 1.2dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8023C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details