Mini-Circuits RF Switches - RSW-2-25PA+ RSW-2-25PA+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 892438-RSW-2-25PA+ Operating Temperature Range: -55°C ~ 85°C Features: RF Switch IC General Purpose SPDT 50Ohm Package: 14-SMD, No Lead Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-RSW-2-25PA+CT, 3157-RSW-2-25PA+DKR, 3157-RSW-2-25PA+TR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 892438-RSW-2-25PA+ Operating Temperature Range: -55°C ~ 85°C Features: RF Switch IC General Purpose SPDT 50Ohm Package: 14-SMD, No Lead Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-RSW-2-25PA+CT, 3157-RSW-2-25PA+DKR, 3157-RSW-2-25PA+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RSW-2-25PA+ - 892438-RSW-2-25PA+ - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - RSW-2-25PA+
892438-RSW-2-25PA+
RF Switches - RSW-2-25PA+ 892438-RSW-2-25PA+
Manufacturer: Mini-Circuits Win Source Part Number: 892438-RSW-2-25PA+ Operating Temperature Range: -55°C ~ 85°C Features: RF Switch IC General Purpose SPDT 50Ohm Package: 14-SMD, No Lead Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-RSW-2-25PA+CT, 3157-RSW-2-25PA+DKR, 3157-RSW-2-25PA+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 892438-RSW-2-25PA+
Operating Temperature Range: -55°C ~ 85°C
Features: RF Switch IC General Purpose SPDT 50Ohm
Package: 14-SMD, No Lead
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-RSW-2-25PA+CT, 3157-RSW-2-25PA+DKR, 3157-RSW-2-25PA+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 892438-RSW-2-25PA+
Product Name RF Switches - RSW-2-25PA+
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details