Mini-Circuits RF and Wireless - RF Misc ICs and Modules RMK-5-352+

Description
MLTPLR, OUTPUT 2750 - 3500 MHZ
Description
MLTPLR, OUTPUT 2750 - 3500 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - RMK-5-352+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
RMK-5-352+
RF and Wireless - RF Misc ICs and Modules RMK-5-352+
MLTPLR, OUTPUT 2750 - 3500 MHZ

MLTPLR, OUTPUT 2750 - 3500 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number RMK-5-352+
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-BCM89071A1CUBXGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
View Details
RF Receivers - SI4763-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details