Mini-Circuits RF and Wireless - RF Misc ICs and Modules RMK-3-123+

Description
MLTPLR, OUTPUT 6600 - 12000 MHZ
Description
MLTPLR, OUTPUT 6600 - 12000 MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - RMK-3-123+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
RMK-3-123+
RF and Wireless - RF Misc ICs and Modules RMK-3-123+
MLTPLR, OUTPUT 6600 - 12000 MHZ

MLTPLR, OUTPUT 6600 - 12000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number RMK-3-123+
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CY8C4127FNI-BL483TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4766-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details