Mini-Circuits RF and Wireless - RF Misc ICs and Modules RLM-63-2W+

Description
LIMITER 30 - 6000 MHZ, 50
Datasheet
Description
LIMITER 30 - 6000 MHZ, 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - RLM-63-2W+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
RLM-63-2W+
RF and Wireless - RF Misc ICs and Modules RLM-63-2W+
LIMITER 30 - 6000 MHZ, 50

LIMITER 30 - 6000 MHZ, 50

Supplier's Site
RF Misc ICs and Modules - RLM-63-2W+ - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
RLM-63-2W+
RF Misc ICs and Modules RLM-63-2W+
LIMITER 30 - 6000 MHZ, 50

LIMITER 30 - 6000 MHZ, 50

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number RLM-63-2W+ RLM-63-2W+
Product Name RF and Wireless - RF Misc ICs and Modules RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-223058-02 - CYBT-223058-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.71 V 3.3 V
View Details
Interface - Drivers, Receivers, Transceivers - 34P3413DGG - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details