Mini-Circuits Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) QAT-4+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Active Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Frequency Range: 698MHz ~ 960MHz Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Active Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Frequency Range: 698MHz ~ 960MHz Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Active Attenuation Value: 20dB @ 700MHz ~ 1.2GHz Frequency Range: 698MHz ~ 960MHz Impedance: Not Required(ohm) Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Active
Attenuation Value: 20dB @ 700MHz ~ 1.2GHz
Frequency Range: 698MHz ~ 960MHz
Impedance: Not Required(ohm)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2101BPZ-100 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type PLCC; Other; PLCC68
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZR - 771804-CS48L11-CNZR - Win Source Electronics
Specs
Supply Voltage 1.00V, 1.20V
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Dsp - 698-M52042FP#TF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers