Mini-Circuits RF and Wireless - Attenuators QAT-3+

Description
RF ATTENUATOR 3DB 50OHM 6TDFN
Description
RF ATTENUATOR 3DB 50OHM 6TDFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - QAT-3+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
QAT-3+
RF and Wireless - Attenuators QAT-3+
RF ATTENUATOR 3DB 50OHM 6TDFN

RF ATTENUATOR 3DB 50OHM 6TDFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number QAT-3+
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - CY8C4128LQI-BL473T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32282-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details