Mini-Circuits Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) NF-SM50+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Last Time Buy Adapter Type: Plug to Plug Conversion Type: Same Series Center Gender: Female to Female Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Last Time Buy Adapter Type: Plug to Plug Conversion Type: Same Series Center Gender: Female to Female Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Last Time Buy Adapter Type: Plug to Plug Conversion Type: Same Series Center Gender: Female to Female Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins Impedance: Not Required(ohm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Last Time Buy
Adapter Type: Plug to Plug
Conversion Type: Same Series
Center Gender: Female to Female
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins
Impedance: Not Required(ohm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-3B - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
DSP (Digital Signal Processors) - 598-2439-2-ND - DigiKey
Specs
Supply Voltage 1.2V; 1.8V; 3.6V
Package Type Other; 176-UFBGA, WLCSP
Pin Count 176
View Details
4 suppliers