Mini-Circuits Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) NF-SF50+

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Adapter Type: Plug to Jack Conversion Type: Same Series Adapter Series: SMP to SMP Center Gender: Female to Female Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Adapter Type: Plug to Jack Conversion Type: Same Series Adapter Series: SMP to SMP Center Gender: Female to Female Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Active Adapter Type: Plug to Jack Conversion Type: Same Series Adapter Series: SMP to SMP Center Gender: Female to Female Convert From (Adapter End): Plug, Male Pins Convert To (Adapter End): Plug, Male Pins

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Active
Adapter Type: Plug to Jack
Conversion Type: Same Series
Adapter Series: SMP to SMP
Center Gender: Female to Female
Convert From (Adapter End): Plug, Male Pins
Convert To (Adapter End): Plug, Male Pins

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers