Mini-Circuits Balun NCS2-83+

Description
1:2 LTCC TRANSFORMER, 3000 - 800
Datasheet
Description
1:2 LTCC TRANSFORMER, 3000 - 800
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC TRANSFORMER, 3000 - 800

1:2 LTCC TRANSFORMER, 3000 - 800

Supplier's Site Datasheet
RF and Wireless - Balun NCS2-83+
1:2 LTCC TRANSFORMER, 3000 - 800

1:2 LTCC TRANSFORMER, 3000 - 800

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number NCS2-83+ NCS2-83+
Product Name Balun RF and Wireless - Balun
Operating Frequency 3000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Receivers - 863-SI47942A0GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details