Mini-Circuits RF and Wireless - Balun NCS2-392+

Description
1:2 LTCC TRANSFORMER, 3000 - 390
Datasheet
Description
1:2 LTCC TRANSFORMER, 3000 - 390
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun NCS2-392+
1:2 LTCC TRANSFORMER, 3000 - 390

1:2 LTCC TRANSFORMER, 3000 - 390

Supplier's Site
1:2 LTCC TRANSFORMER, 3000 - 390

1:2 LTCC TRANSFORMER, 3000 - 390

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number NCS2-392+ NCS2-392+
Product Name RF and Wireless - Balun Balun
Operating Frequency 3000 to 3900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RFID, RF Access, Monitoring ICs - NLM0011XTSA1 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
Supply Voltage Other; 3V ~ 5.5V
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54F241DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2417-C-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details