Mini-Circuits RF/IF and RFID - Balun NCS1-521+

Description
Win Source Part Number: 1017642-NCS1-521+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 223MHz ~ 520MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 10° Insertion Loss (Max): 1.5dB Return Loss (Min): 12.82dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS1-521+TR
Request a Quote Datasheet
Description
Win Source Part Number: 1017642-NCS1-521+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 223MHz ~ 520MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 10° Insertion Loss (Max): 1.5dB Return Loss (Min): 12.82dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS1-521+TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1017642-NCS1-521+ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1017642-NCS1-521+
RF/IF and RFID - Balun 1017642-NCS1-521+
Win Source Part Number: 1017642-NCS1-521+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 223MHz ~ 520MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 10° Insertion Loss (Max): 1.5dB Return Loss (Min): 12.82dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Mini-Circuits Other Names: 3157-NCS1-521+TR

Win Source Part Number: 1017642-NCS1-521+
Category: RF/IF and RFID>Balun
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 223MHz ~ 520MHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 10°
Insertion Loss (Max): 1.5dB
Return Loss (Min): 12.82dB
Package / Case: 0805 (2012 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Mini-Circuits
Other Names: 3157-NCS1-521+TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1017642-NCS1-521+
Product Name RF/IF and RFID - Balun
Frequency 2.23E8 to 5.20E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products